Microchip Technology, Inc. Clock Buffers, Drivers SY100EP11UZI

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY100EP11UZI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EP11UZI-ND
Clock Buffers, Drivers SY100EP11UZI-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UZI
115547-SY100EP11UZI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UZI 115547-SY100EP11UZI
Manufacturer: Microchip Technology Win Source Part Number: 115547-SY100EP11UZI Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, LVECL, LVPECL. PECL Output: ECL, LVECL, LVPECL. PECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): SN65EL11DR; SY100EP11UZITR; SY100EP11UZI; SY100EP11UZYTR; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 115547-SY100EP11UZI
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, LVECL, LVPECL. PECL
Output: ECL, LVECL, LVPECL. PECL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.375 V to 5.5 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): SN65EL11DR; SY100EP11UZITR; SY100EP11UZI; SY100EP11UZYTR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP11UZI
Clock/Timing - Clock Buffers, Drivers SY100EP11UZI
IC CLK BUFFER 1:2 3GHZ 8SOIC

IC CLK BUFFER 1:2 3GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY100EP11UZI-ND 115547-SY100EP11UZI SY100EP11UZI
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UZI Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; ECL, LVECL, LVPECL. PECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CYW173SXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface TTL; TTL
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers