Microchip Technology, Inc. Clock Buffers, Drivers SY100EP11UKG-TR

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100EP11UKG-TR is a high-speed 1:2 differential fanout buffer designed for use in PECL, LVPECL, ECL, and LVECL applications. It operates with power supply options of 2.5V, 3.3V, and 5V, and is capable of achieving a maximum frequency of over 3.0GHz. The device features low output-to-output skew of less than 20ps, fast output rise and fall times of less than 200ps, and a propagation delay of less than 300ps, making it suitable for applications requiring high AC performance. The SY100EP11UKG-TR is available in an 8-pin MSOP package and is rated for operation over a wide temperature range of -40°C to +85°C. It includes internal clamping circuitry to ensure stability under open input conditions, with outputs defaulting to LOW if inputs are left open. The device is designed to meet stringent DC specifications and is suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The SY100EP11UKG-TR is a high-speed 1:2 differential fanout buffer designed for use in PECL, LVPECL, ECL, and LVECL applications. It operates with power supply options of 2.5V, 3.3V, and 5V, and is capable of achieving a maximum frequency of over 3.0GHz. The device features low output-to-output skew of less than 20ps, fast output rise and fall times of less than 200ps, and a propagation delay of less than 300ps, making it suitable for applications requiring high AC performance. The SY100EP11UKG-TR is available in an 8-pin MSOP package and is rated for operation over a wide temperature range of -40°C to +85°C. It includes internal clamping circuitry to ensure stability under open input conditions, with outputs defaulting to LOW if inputs are left open. The device is designed to meet stringent DC specifications and is suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1559-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1559-6-ND
Clock Buffers, Drivers 576-1559-6-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 576-1559-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1559-1-ND
Clock Buffers, Drivers 576-1559-1-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 576-1559-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1559-2-ND
Clock Buffers, Drivers 576-1559-2-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UKG-TR
121829-SY100EP11UKG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UKG-TR 121829-SY100EP11UKG-TR
Manufacturer: Microchip Technology Win Source Part Number: 121829-SY100EP11UKG- TR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, LVECL, LVPECL. PECL Output: ECL, LVECL, LVPECL. PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.375 V to 5.5 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 121829-SY100EP11UKG-TR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, LVECL, LVPECL. PECL
Output: ECL, LVECL, LVPECL. PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.375 V to 5.5 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100EP11UKG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP11UKG-TR
Clock/Timing - Clock Buffers, Drivers SY100EP11UKG-TR
IC CLK BUFFER 1:2 3GHZ 8MSOP

IC CLK BUFFER 1:2 3GHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-1559-6-ND 121829-SY100EP11UKG-TR SY100EP11UKG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP11UKG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; ECL, LVECL, LVPECL. PECL
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; 8-MSOP Surface Mount; Surface Mount
Supply Voltage 2.38 to 5.5 volts 2.38 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-292 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4117BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details