Microchip Technology, Inc. Clock Buffers, Drivers SY100EP111UTI

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY100EP111UTI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EP111UTI-ND
Clock Buffers, Drivers SY100EP111UTI-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTI - 126865-SY100EP111UTI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTI
126865-SY100EP111UTI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTI 126865-SY100EP111UTI
Manufacturer: Microchip Technology Win Source Part Number: 126865-SY100EP111UTI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 126865-SY100EP111UTI
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100EP111UTI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP111UTI
Clock/Timing - Clock Buffers, Drivers SY100EP111UTI
IC CLK BUFFER 2:10 3GHZ 32TQFP

IC CLK BUFFER 2:10 3GHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY100EP111UTI-ND 126865-SY100EP111UTI SY100EP111UTI
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTI Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount; 32-TQFP Surface Mount; 32-TQFP (7x7) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details