Microchip Technology, Inc. Clock Buffers, Drivers SY100EP111UTG-TX

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY100EP111UTG-TX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EP111UTG-TX-ND
Clock Buffers, Drivers SY100EP111UTG-TX-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG-TX
795886-SY100EP111UTG-TX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG-TX 795886-SY100EP111UTG-TX
Manufacturer: Microchip Technology Win Source Part Number: 795886-SY100EP111UTG -TX Series: 100EP, Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Family Name: SY100EP111 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK111BD; MC100ES6111AC; MC100ES6111ACR2; PCK111BD, 118; Introduction Date: September 01, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795886-SY100EP111UTG-TX
Series: 100EP, Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Family Name: SY100EP111
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): PCK111BD; MC100ES6111AC; MC100ES6111ACR2; PCK111BD, 118;
Introduction Date: September 01, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG-TX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP111UTG-TX
Clock/Timing - Clock Buffers, Drivers SY100EP111UTG-TX
IC CLK BUFFER 2:10 3GHZ 32TQFP

IC CLK BUFFER 2:10 3GHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY100EP111UTG-TX-ND 795886-SY100EP111UTG-TX SY100EP111UTG-TX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG-TX Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount; 32-TQFP Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9525BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3600 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE925R01PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
2 suppliers