Microchip Technology, Inc. Clock Buffers, Drivers SY100EP111UTG-TR

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY100EP111UTG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EP111UTG-TR-ND
Clock Buffers, Drivers SY100EP111UTG-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Buy Now Datasheet
Clock Buffers, Drivers - SY100EP111UTG-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EP111UTG-CT-ND
Clock Buffers, Drivers SY100EP111UTG-CT-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Buy Now Datasheet
Clock Buffers, Drivers - SY100EP111UTG-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EP111UTG-DKR-ND
Clock Buffers, Drivers SY100EP111UTG-DKR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-TQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG-TR - 1104288-SY100EP111UTG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG-TR
1104288-SY100EP111UTG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG-TR 1104288-SY100EP111UTG-TR
Manufacturer: Microchip Technology Win Source Part Number: 1104288-SY100EP111UT G-TR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104288-SY100EP111UTG-TR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP111UTG-TR
Clock/Timing - Clock Buffers, Drivers SY100EP111UTG-TR
IC CLK BUFFER 2:10 3GHZ 32TQFP

IC CLK BUFFER 2:10 3GHZ 32TQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - SY100EP111UTG-TR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY100EP111UTG-TR
Clock Buffers, Drivers SY100EP111UTG-TR
IC CLK BUFFER 2:10 3GHZ 32TQFP

IC CLK BUFFER 2:10 3GHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SY100EP111UTG-TR-ND 1104288-SY100EP111UTG-TR SY100EP111UTG-TR SY100EP111UTG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP111UTG-TR Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL LVECL, LVPECL
Package Type Surface Mount; 32-TQFP Surface Mount; 32-TQFP (7x7) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 5991ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock and Timing IC - 763-CY28400OXC-2 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
9 suppliers