Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT28KG SY100ELT28KG

Description
Manufacturer: Microchip Technology Win Source Part Number: 795884-SY100ELT28KG Series: 100ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Part Status: Obsolete(EOL) Family Name: SY100ELT28 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MC100ELT28DTR2G; MC100ELT28DT; MC100ELT28DTR2; MC100ELT28DTG; Introduction Date: August 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795884-SY100ELT28KG Series: 100ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Part Status: Obsolete(EOL) Family Name: SY100ELT28 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MC100ELT28DTR2G; MC100ELT28DT; MC100ELT28DTR2; MC100ELT28DTG; Introduction Date: August 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT28KG - 795884-SY100ELT28KG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT28KG
795884-SY100ELT28KG
Logic - Logic - Translators, Level Shifters - SY100ELT28KG 795884-SY100ELT28KG
Manufacturer: Microchip Technology Win Source Part Number: 795884-SY100ELT28KG Series: 100ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Part Status: Obsolete(EOL) Family Name: SY100ELT28 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MC100ELT28DTR2G; MC100ELT28DT; MC100ELT28DTR2; MC100ELT28DTG; Introduction Date: August 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795884-SY100ELT28KG
Series: 100ELT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: PECL, TTL
Output Signal: TTL, PECL
Part Status: Obsolete(EOL)
Family Name: SY100ELT28
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MC100ELT28DTR2G; MC100ELT28DT; MC100ELT28DTR2; MC100ELT28DTG;
Introduction Date: August 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 795884-SY100ELT28KG
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT28KG
Output Characteristics Differential, Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT594D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type Other; SOT109-1-16
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PWR - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
6 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details