Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT24ZG SY100ELT24ZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 795883-SY100ELT24ZG Series: 100ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: SY100ELT24 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100ELT24DR2; MC10ELT24DG; MC10ELT24DR2G; MC100ELT24DR2G; Introduction Date: November 01, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795883-SY100ELT24ZG Series: 100ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: SY100ELT24 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100ELT24DR2; MC10ELT24DG; MC10ELT24DR2G; MC100ELT24DR2G; Introduction Date: November 01, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT24ZG - 795883-SY100ELT24ZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT24ZG
795883-SY100ELT24ZG
Logic - Logic - Translators, Level Shifters - SY100ELT24ZG 795883-SY100ELT24ZG
Manufacturer: Microchip Technology Win Source Part Number: 795883-SY100ELT24ZG Series: 100ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: SY100ELT24 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100ELT24DR2; MC10ELT24DG; MC10ELT24DR2G; MC100ELT24DR2G; Introduction Date: November 01, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795883-SY100ELT24ZG
Series: 100ELT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: TTL
Output Signal: ECL
Part Status: Obsolete(EOL)
Family Name: SY100ELT24
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100ELT24DR2; MC10ELT24DG; MC10ELT24DR2G; MC100ELT24DR2G;
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 795883-SY100ELT24ZG
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT24ZG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HCT164D,653 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers