Microchip Technology, Inc. Dual 3.3V SOIC Logic IC SY100ELT23ZCTR

Description
IC TRANSLATOR DUAL 3.3V 8-SOIC Product overview: SY100ELT23ZCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100ELT23ZCTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TRANSLATOR DUAL 3.3V 8-SOIC Product overview: SY100ELT23ZCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100ELT23ZCTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V SOIC Logic IC - 732-SY100ELT23ZCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V SOIC Logic IC
732-SY100ELT23ZCTR
Dual 3.3V SOIC Logic IC 732-SY100ELT23ZCTR
IC TRANSLATOR DUAL 3.3V 8-SOIC Product overview: SY100ELT23ZCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100ELT23ZCTR can be used for catalog matching and distributor lookup.

IC TRANSLATOR DUAL 3.3V 8-SOIC Product overview: SY100ELT23ZCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100ELT23ZCTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SY100ELT23ZCTR
Product Name Dual 3.3V SOIC Logic IC
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Gate Drivers - 1EDN8550B - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
View Details
Gates and Inverters - 54S30FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 8
View Details
2 suppliers
Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details