Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT20VZITR SY100ELT20VZITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 038562-SY100ELT20VZI TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038562-SY100ELT20VZI TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT20VZITR - 038562-SY100ELT20VZITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT20VZITR
038562-SY100ELT20VZITR
Logic - Logic - Translators, Level Shifters - SY100ELT20VZITR 038562-SY100ELT20VZITR
Manufacturer: Microchip Technology Win Source Part Number: 038562-SY100ELT20VZI TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038562-SY100ELT20VZITR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: TTL
Output Signal: PECL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 038562-SY100ELT20VZITR
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT20VZITR
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-NPIC6C596BQ,115TR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
5 suppliers
Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4 - 1131437-74GTLP2033DGVRE4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 74AS870NT - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP
View Details
4 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details