Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY100EL58ZG-TR

Description
Multiplexer 1 x 2:1 8-SOIC
Description
Multiplexer 1 x 2:1 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100EL58ZG-TR is a 2:1 multiplexer from Quarktwin Technology Ltd., designed for high-performance applications. It features a propagation delay of 230 picoseconds and high bandwidth output transitions, making it suitable for scenarios that demand rapid signal switching. The device includes internal 75K,Ѷ input pull-down resistors and is available in an 8-pin SOIC package. The multiplexer operates within a power supply voltage range of -4.20V to -5.5V and has a typical power supply current of 14 mA. This product is recommended for industrial applications and is offered in a Pb-Free package, aligning with modern design requirements.

Datasheet Summary
Powered by GS/AI

The SY100EL58ZG-TR is a 2:1 multiplexer from Quarktwin Technology Ltd., designed for high-performance applications. It features a propagation delay of 230 picoseconds and high bandwidth output transitions, making it suitable for scenarios that demand rapid signal switching. The device includes internal 75K,Ѷ input pull-down resistors and is available in an 8-pin SOIC package. The multiplexer operates within a power supply voltage range of -4.20V to -5.5V and has a typical power supply current of 14 mA. This product is recommended for industrial applications and is offered in a Pb-Free package, aligning with modern design requirements.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY100EL58ZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SY100EL58ZG-TR
Signal Switches, Multiplexers, Decoders SY100EL58ZG-TR
Multiplexer 1 x 2:1 8-SOIC

Multiplexer 1 x 2:1 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SY100EL58ZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SY100EL58ZG-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY100EL58ZG-TR
IC MULTIPLEXER 1 X 2:1 8SOIC

IC MULTIPLEXER 1 X 2:1 8SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SY100EL58ZG-TR SY100EL58ZG-TR
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT157D,652 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT3305CDGKRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers