Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EL57ZGTR SY100EL57ZGTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052511-SY100EL57ZGTR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052511-SY100EL57ZGTR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EL57ZGTR - 052511-SY100EL57ZGTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EL57ZGTR
052511-SY100EL57ZGTR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EL57ZGTR 052511-SY100EL57ZGTR
Manufacturer: Microchip Technology Win Source Part Number: 052511-SY100EL57ZGTR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052511-SY100EL57ZGTR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-SY100EL57ZGTR
SOIC Analog Switch and Multiplexer IC 743-SY100EL57ZGTR
ID MULTIPLEXER 4:1 DIFF 16-SOIC Product overview: SY100EL57ZGTR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EL57ZGTR can be used for catalog matching and distributor lookup.

ID MULTIPLEXER 4:1 DIFF 16-SOIC Product overview: SY100EL57ZGTR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EL57ZGTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 052511-SY100EL57ZGTR 743-SY100EL57ZGTR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EL57ZGTR SOIC Analog Switch and Multiplexer IC
Supply Voltage (VS) 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 1923118 - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Power Dissipation 750 milliwatts
View Details