The SY100EL56V is a dual differential 2:1 multiplexer designed for applications requiring low skew clock or other skew-sensitive signals. It operates with both 3.3V and 5V power supply options and features a typical propagation delay of 440 ps. The device includes separate and common select inputs, making it suitable for various data path and random logic applications. It is equipped with internal 75 kΩ input pull-down resistors and is available in a 20-pin SOIC package. The multiplexer ensures stability under open input conditions, with specific circuitry that biases the outputs appropriately when inputs are left open. The device supports a wide range of input voltages and has a continuous output current rating of 50 mA, making it versatile for different electronic designs.
IC DIFF DIG MULTPL 2X2:1 20SOIC Product overview: SY100EL56VZI TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EL56VZI TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 795881-SY100EL56VZI TR
Series: 100EL
Packaging: Reel package
Type: Differential Digital Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: SY100EL56
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC100EL56DWR2; MC100EL56DW; MC100EL56DWG; MC100EL56DWR2G;
Introduction Date: May 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Differential Digital Multiplexer 2 x 2:1 20-SOIC
IC DIFF DIG MULTPL 2X2:1 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SY100EL56VZI TR | 795881-SY100EL56VZI TR | SY100EL56VZITR-ND | SY100EL56VZI TR |
| Product Name | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EL56VZI TR | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |