Manufacturer: Microchip Technology
Win Source Part Number: 1104264-SY100EL56VZG
Packaging: Reel - TR
Type: Differential Digital Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC DIFF DIG MULTPL 2X2:1 20SOIC Product overview: SY100EL56VZG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EL56VZG-TR can be used for catalog matching and distributor lookup.
Differential Digital Multiplexer 2 x 2:1 20-SOIC
IC DIFF DIG MULTPL 2X2:1 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1104264-SY100EL56VZG-TR | 743-SY100EL56VZG-TR | SY100EL56VZG-TR-ND | SY100EL56VZG-TR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EL56VZG-TR | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; 20-SOIC | Tape & Reel (TR) | SOIC; "20-SOIC | |
| Standards and Certifications | RoHS |