Microchip Technology, Inc. SY100EL56V

Description
The SY100EL56V is a dual, fully differential 2:1 multiplexer. The differential data path makes the device ideal for multiplexing low skew clock or other skew sensitive signals. Multiple VBB pins are provided to ease AC coupling input signals.The device features both individual and common select inputs to address both data path and random logic applications.The differential inputs have special circuitry which ensures device stability under open input conditions. When both differential inputs are left open the D input will pull down to VEE, the D input will bias around VCC/2 forcing the Q output LOW. Additional Features 3.3 and 5V power supply options 440ps propagation delay Separate and common select High bandwidth output transitions Internal 75KΩ input pull-down resistors Available in 20-pin SOIC package
Datasheet
Description
The SY100EL56V is a dual, fully differential 2:1 multiplexer. The differential data path makes the device ideal for multiplexing low skew clock or other skew sensitive signals. Multiple VBB pins are provided to ease AC coupling input signals.The device features both individual and common select inputs to address both data path and random logic applications.The differential inputs have special circuitry which ensures device stability under open input conditions. When both differential inputs are left open the D input will pull down to VEE, the D input will bias around VCC/2 forcing the Q output LOW. Additional Features 3.3 and 5V power supply options 440ps propagation delay Separate and common select High bandwidth output transitions Internal 75KΩ input pull-down resistors Available in 20-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EL56V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EL56V is a dual, fully differential 2:1 multiplexer. The differential data path makes the device ideal for multiplexing low skew clock or other skew sensitive signals. Multiple VBB pins are provided to ease AC coupling input signals.The device features both individual and common select inputs to address both data path and random logic applications.The differential inputs have special circuitry which ensures device stability under open input conditions. When both differential inputs are left open the D input will pull down to VEE, the D input will bias around VCC/2 forcing the Q output LOW. Additional Features 3.3 and 5V power supply options 440ps propagation delay Separate and common select High bandwidth output transitions Internal 75KΩ input pull-down resistors Available in 20-pin SOIC package

The SY100EL56V is a dual, fully differential 2:1 multiplexer. The differential data path makes the device ideal for multiplexing low skew clock or other skew sensitive signals. Multiple VBB pins are provided to ease AC coupling input signals.The device features both individual and common select inputs to address both data path and random logic applications.The differential inputs have special circuitry which ensures device stability under open input conditions. When both differential inputs are left open the D input will pull down to VEE, the D input will bias around VCC/2 forcing the Q output LOW.

Additional Features

    • 3.3 and 5V power supply options
    • 440ps propagation delay
    • Separate and common select
    • High bandwidth output transitions
    • Internal 75KΩ input pull-down resistors
    • Available in 20-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY100EL56V
Package Type ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 100364QC - Lingto Electronic Limited
Specs
Configuration 1 x 16:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Dual 1-of-4 multiplexer/demultiplexer - 74CBTLV3253BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details