Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
IC CLK GEN /2 /4/6 5/3.3V 20SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SY100EL38ZC | SY100EL38ZC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 4.2 to 5.5 volts |