Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY100EL33LZC SY100EL33LZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 935756-SY100EL33LZC Series: 100EL Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 100EL33 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935756-SY100EL33LZC Series: 100EL Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 100EL33 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY100EL33LZC - 935756-SY100EL33LZC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY100EL33LZC
935756-SY100EL33LZC
Logic - Logic - Counters, Dividers - SY100EL33LZC 935756-SY100EL33LZC
Manufacturer: Microchip Technology Win Source Part Number: 935756-SY100EL33LZC Series: 100EL Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 100EL33 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 935756-SY100EL33LZC
Series: 100EL
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 100EL33
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Counters, Dividers - SY100EL33LZC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY100EL33LZC-ND
Counters, Dividers SY100EL33LZC-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY100EL33LZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY100EL33LZC
Integrated Circuits (ICs) - Logic - Counters, Dividers SY100EL33LZC
IC DIVIDER X4 3.3V/5V 8SOIC

IC DIVIDER X4 3.3V/5V 8SOIC

Supplier's Site
Shenzhen, China
Logic - Counters, Dividers
SY100EL33LZC
Logic - Counters, Dividers SY100EL33LZC
IC DIVIDER X4 3.3V/5V 8SOIC

IC DIVIDER X4 3.3V/5V 8SOIC

Supplier's Site Datasheet
Counters, Dividers - SY100EL33LZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY100EL33LZC
Counters, Dividers SY100EL33LZC
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 935756-SY100EL33LZC SY100EL33LZC-ND SY100EL33LZC SY100EL33LZC SY100EL33LZC
Product Name Logic - Logic - Counters, Dividers - SY100EL33LZC Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018TS-E1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Counters, Dividers - 74HCT390D653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 55 MHz
View Details
 - 54LS92/BDA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type CFP
View Details