Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY100EL17VZI-TR SY100EL17VZI-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 124016-SY100EL17VZI- TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 4 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 124016-SY100EL17VZI- TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 4 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY100EL17VZI-TR - 124016-SY100EL17VZI-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100EL17VZI-TR
124016-SY100EL17VZI-TR
Logic - Logic - Specialty Logic - SY100EL17VZI-TR 124016-SY100EL17VZI-TR
Manufacturer: Microchip Technology Win Source Part Number: 124016-SY100EL17VZI- TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 4 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 124016-SY100EL17VZI-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 4
Supply Voltage: 3.3V, 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
703-SY100EL17VZI-TR
Quad Logic IC 703-SY100EL17VZI-TR
IC RECEIVER QUAD DIFF 20SOIC Product overview: SY100EL17VZI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL17VZI-TR can be used for catalog matching and distributor lookup.

IC RECEIVER QUAD DIFF 20SOIC Product overview: SY100EL17VZI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL17VZI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 124016-SY100EL17VZI-TR 703-SY100EL17VZI-TR
Product Name Logic - Logic - Specialty Logic - SY100EL17VZI-TR Quad Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3130-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details