Microchip Technology, Inc. 5V 3.3V SOIC Logic IC SY100EL16VZCTR

Description
IC RCVR DIFF 5V/3.3V 8-SOIC Product overview: SY100EL16VZCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VZCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR DIFF 5V/3.3V 8-SOIC Product overview: SY100EL16VZCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VZCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 3.3V SOIC Logic IC - 703-SY100EL16VZCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3.3V SOIC Logic IC
703-SY100EL16VZCTR
5V 3.3V SOIC Logic IC 703-SY100EL16VZCTR
IC RCVR DIFF 5V/3.3V 8-SOIC Product overview: SY100EL16VZCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VZCTR can be used for catalog matching and distributor lookup.

IC RCVR DIFF 5V/3.3V 8-SOIC Product overview: SY100EL16VZCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VZCTR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SY100EL16VZCTR - 052506-SY100EL16VZCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100EL16VZCTR
052506-SY100EL16VZCTR
Logic - Logic - Specialty Logic - SY100EL16VZCTR 052506-SY100EL16VZCTR
Manufacturer: Microchip Technology Win Source Part Number: 052506-SY100EL16VZCT R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 052506-SY100EL16VZCTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100EL16VZCTR 052506-SY100EL16VZCTR
Product Name 5V 3.3V SOIC Logic IC Logic - Logic - Specialty Logic - SY100EL16VZCTR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic - Gates and Inverters - 54F10LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details