The SY100EL16VSZC is a differential receiver designed for variable output swing, compatible with both 3.3V and 5V power supply options. It features internal 75 kΩ pull-down resistors on the D inputs and is functionally equivalent to the SY100EL16V, offering improved output waveform characteristics. The device allows for simple control of output swing through a variable resistor connected between the VBB and VCC pins, with the wiper driving the VCTRL input. The SY100EL16VSZC is housed in an 8-pin MSOP package and supports a continuous output current of up to 50 mA, with a surge output current capability of 100 mA. It has an ESD rating exceeding 2 kV, ensuring robustness in various applications. The operational temperature range is specified from -40°C to +85°C, making it suitable for a wide range of environments. This product is ideal for applications requiring precise control of differential signaling and output swing adjustments.
IC RCVR DIFF 5V/3.3V 8-SOIC
Differential Receiver IC 8-SOIC
Differential Receiver IC 8-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | SY100EL16VSZC | SY100EL16VSZC |
| Product Name | Logic - Specialty Logic | Specialty Logic |