Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187808-SY100EL16VSK
Packaging: Tape and Reel
Number of Bits: 1
Number of Pins: 8
Number of Receivers: 1
Categories: Custom Parts
Case / Package: MSOP
Alternative Parts (Cross-Reference): SY100EL16VSKG TR;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5 V
Min Supply Voltage: 3.3 V
Logic Function: Receiver
Max Operating Temperature: 85 °C
Nominal Supply Current: 22 mA
IC RCVR DIFF 3.3/5V 8-MSOP
Differential Receiver IC 8-MSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1187808-SY100EL16VSKG-TR | SY100EL16VSKG-TR | SY100EL16VSKG-TR |
| Product Name | Custom Parts - Custom Parts (S - T) - SY100EL16VSKG-TR | Logic - Specialty Logic | Specialty Logic |