The SY100EL16VOKG is a precision PECL amplifier designed for high-speed applications, featuring a maximum frequency of 800MHz and low differential propagation delays of less than 200ps for the feedback output and less than 730ps for the high-gain output. It operates with power supply options of 3.3V and 5V, with a wide temperature range of -40°C to +85°C. The device includes a low gain feedback path with a gain of +10V/V, an output enable function, and a VBB reference output voltage for single-ended applications. The SY100EL16VOKG is housed in a compact 10-pin MSOP package and is compatible with 100k ECL logic. It is suitable for crystal oscillator applications and provides robust performance in various operating conditions.
Differential Receiver IC 10-MSOP
IC RCVR DIFF 3.3/5V 10-MSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | SY100EL16VOKG | SY100EL16VOKG |
| Product Name | Specialty Logic | Logic - Specialty Logic |