Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY100EL16VKC SY100EL16VKC

Description
Manufacturer: Microchip Technology Win Source Part Number: 103784-SY100EL16VKC Packaging: Bulk Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 103784-SY100EL16VKC Packaging: Bulk Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY100EL16VKC - 103784-SY100EL16VKC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100EL16VKC
103784-SY100EL16VKC
Logic - Logic - Specialty Logic - SY100EL16VKC 103784-SY100EL16VKC
Manufacturer: Microchip Technology Win Source Part Number: 103784-SY100EL16VKC Packaging: Bulk Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Microchip Technology
Win Source Part Number: 103784-SY100EL16VKC
Packaging: Bulk
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Singapore, Singapore
5V 3.3V MSOP Logic IC
703-SY100EL16VKC
5V 3.3V MSOP Logic IC 703-SY100EL16VKC
IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY100EL16VKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VKC can be used for catalog matching and distributor lookup.

IC RCVR DIFF 5V/3.3V 8-MSOP Product overview: SY100EL16VKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VKC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 103784-SY100EL16VKC 703-SY100EL16VKC
Product Name Logic - Logic - Specialty Logic - SY100EL16VKC 5V 3.3V MSOP Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-6772-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
 - 54H11W/R - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type Other; CFP
View Details
4 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
4 suppliers