Microchip Technology, Inc. 5V 3.3V SOIC Logic IC SY100EL16VFZI

Description
IC RCVR DIFF 5V/3.3V 8-SOIC Product overview: SY100EL16VFZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VFZI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR DIFF 5V/3.3V 8-SOIC Product overview: SY100EL16VFZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VFZI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 3.3V SOIC Logic IC
703-SY100EL16VFZI
5V 3.3V SOIC Logic IC 703-SY100EL16VFZI
IC RCVR DIFF 5V/3.3V 8-SOIC Product overview: SY100EL16VFZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VFZI can be used for catalog matching and distributor lookup.

IC RCVR DIFF 5V/3.3V 8-SOIC Product overview: SY100EL16VFZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VFZI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256442-SY100EL16VFZI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256442-SY100EL16VFZI
Integrated Circuits (ICs) - Logic - Specialty Logic 1256442-SY100EL16VFZI
Win Source Part Number: 1256442-SY100EL16VFZ I Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EL Package: Tube Standard Package: 95 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EL16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256442-SY100EL16VFZI
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EL
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100EL16
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100EL16VFZI 1256442-SY100EL16VFZI
Product Name 5V 3.3V SOIC Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2139004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic IC - 705-74AHC04PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
5 suppliers
Logic - Gates and Inverters - 29DL163DT-120EI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details