Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY100EL16VFZI-TR SY100EL16VFZI-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795875-SY100EL16VFZI -TR Series: 100EL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 3.3V, 5V Resolution: 1 Family Name: SY100EL16V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): HS9-246RH-Q; HS1-246RH-Q; 5962R9672301VXC; HS9-248RH-Q; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795875-SY100EL16VFZI -TR Series: 100EL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 3.3V, 5V Resolution: 1 Family Name: SY100EL16V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): HS9-246RH-Q; HS1-246RH-Q; 5962R9672301VXC; HS9-248RH-Q; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY100EL16VFZI-TR - 795875-SY100EL16VFZI-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100EL16VFZI-TR
795875-SY100EL16VFZI-TR
Logic - Logic - Specialty Logic - SY100EL16VFZI-TR 795875-SY100EL16VFZI-TR
Manufacturer: Microchip Technology Win Source Part Number: 795875-SY100EL16VFZI -TR Series: 100EL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 3.3V, 5V Resolution: 1 Family Name: SY100EL16V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): HS9-246RH-Q; HS1-246RH-Q; 5962R9672301VXC; HS9-248RH-Q; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795875-SY100EL16VFZI-TR
Series: 100EL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Differential Receiver
Supply Voltage: 3.3V, 5V
Resolution: 1
Family Name: SY100EL16V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): HS9-246RH-Q; HS1-246RH-Q; 5962R9672301VXC; HS9-248RH-Q;
Introduction Date: July 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 795875-SY100EL16VFZI-TR
Product Name Logic - Logic - Specialty Logic - SY100EL16VFZI-TR
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers