Microchip Technology, Inc. Specialty Logic SY100EL16VFZG-TR

Description
Differential Receiver IC 8-SOIC
Description
Differential Receiver IC 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100EL16VF is a high-speed differential receiver designed for 3.3V and 5V power supply applications. It features a propagation delay of 250 picoseconds and offers enhanced voltage gain compared to standard EL16 or EL16V devices. This product is particularly suitable for pulse amplifier and limiting amplifier applications, as well as for gating timing signals in high-frequency crystal oscillator setups. The device includes a data synchronous enable/disable function that allows for glitchless gating of the outputs, making it ideal for applications where precise timing is critical. It has internal 75k,Ѷ input pull-down resistors and is available in multiple package options, including 8-pin and 16-pin SOIC, as well as 8-pin MSOP and DIE form. The pin configuration includes data inputs (D), data outputs (Q), high-gain outputs (QHG), a reference voltage output (VBB), and an enable input (/EN). Engineers looking for a reliable and high-performance differential receiver for their projects may find the SY100EL16VF to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The SY100EL16VF is a high-speed differential receiver designed for 3.3V and 5V power supply applications. It features a propagation delay of 250 picoseconds and offers enhanced voltage gain compared to standard EL16 or EL16V devices. This product is particularly suitable for pulse amplifier and limiting amplifier applications, as well as for gating timing signals in high-frequency crystal oscillator setups. The device includes a data synchronous enable/disable function that allows for glitchless gating of the outputs, making it ideal for applications where precise timing is critical. It has internal 75k,Ѷ input pull-down resistors and is available in multiple package options, including 8-pin and 16-pin SOIC, as well as 8-pin MSOP and DIE form. The pin configuration includes data inputs (D), data outputs (Q), high-gain outputs (QHG), a reference voltage output (VBB), and an enable input (/EN). Engineers looking for a reliable and high-performance differential receiver for their projects may find the SY100EL16VF to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
Specialty Logic - SY100EL16VFZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
SY100EL16VFZG-TR
Specialty Logic SY100EL16VFZG-TR
Differential Receiver IC 8-SOIC

Differential Receiver IC 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Specialty Logic
SY100EL16VFZG-TR
Logic - Specialty Logic SY100EL16VFZG-TR
IC RCVR DIFF 3.3/5V 8-SOIC

IC RCVR DIFF 3.3/5V 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products
Product Number SY100EL16VFZG-TR SY100EL16VFZG-TR
Product Name Specialty Logic Logic - Specialty Logic
Unlock Full Specs
to access all available technical data

Similar Products