The SY100EL16VFKC is a differential receiver from Quarktwin Technology Ltd. designed for high-speed applications. It operates with both 3.3V and 5V power supply options and features a propagation delay of 250ps. This device offers enhanced voltage gain compared to standard EL16 or EL16V models, making it suitable for pulse amplifier and limiting amplifier applications. The SY100EL16VFKC includes a synchronous enable/disable function (/EN) that allows for glitchless gating of the outputs, which is particularly beneficial for timing signal gating. It is also optimized for high-quality, high-frequency crystal oscillator applications. The device incorporates internal 75K Ohm input pull-down resistors and is available in various package options, including 8 and 16-pin SOIC, 8 and 10-pin MSOP, and in DIE form. Engineers considering this product will find it ideal for applications requiring reliable differential signal processing with minimal delay and enhanced performance.
IC RCVR DIFF 5V/3.3V 8-MSOP
Differential Receiver IC 8-MSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | SY100EL16VFKC | SY100EL16VFKC |
| Product Name | Logic - Specialty Logic | Specialty Logic |