Win Source Part Number: 1256470-SY100EL16VDZ
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EL
Package: Bulk
Standard Package: 48
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100EL16
RoHS Status: RoHS non-compliant
IC RCVR DIFF 5V/3.3V 16-SOIC Product overview: SY100EL16VDZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VDZI can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1256470-SY100EL16VDZI | 703-SY100EL16VDZI |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic | 5V 3.3V SOIC Logic IC |
| Gate Type | Differential Receiver |