Microchip Technology, Inc. 5V SOIC Logic IC SY100EL16VDZG

Description
IC RCVR DIFF 3.3/5V 16-SOIC Product overview: SY100EL16VDZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VDZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR DIFF 3.3/5V 16-SOIC Product overview: SY100EL16VDZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VDZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
703-SY100EL16VDZG
5V SOIC Logic IC 703-SY100EL16VDZG
IC RCVR DIFF 3.3/5V 16-SOIC Product overview: SY100EL16VDZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VDZG can be used for catalog matching and distributor lookup.

IC RCVR DIFF 3.3/5V 16-SOIC Product overview: SY100EL16VDZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VDZG can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SY100EL16VDZG - 795874-SY100EL16VDZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100EL16VDZG
795874-SY100EL16VDZG
Logic - Logic - Specialty Logic - SY100EL16VDZG 795874-SY100EL16VDZG
Manufacturer: Microchip Technology Win Source Part Number: 795874-SY100EL16VDZG Series: 100EL Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 3.3V, 5V Resolution: 1 Family Name: SY100EL16 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HS9-246RH-Q; HS1-246RH-Q; 5962R9672301VXC; HS9-248RH-Q; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795874-SY100EL16VDZG
Series: 100EL
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Differential Receiver
Supply Voltage: 3.3V, 5V
Resolution: 1
Family Name: SY100EL16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HS9-246RH-Q; HS1-246RH-Q; 5962R9672301VXC; HS9-248RH-Q;
Introduction Date: July 01, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100EL16VDZG 795874-SY100EL16VDZG
Product Name 5V SOIC Logic IC Logic - Logic - Specialty Logic - SY100EL16VDZG
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Gate Drivers - 2ED2304S06FXLSA1 - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
View Details
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details