Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY100EL16VCZI-TR

Description
Win Source Part Number: 1256457-SY100EL16VCZ I-TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL16VCZI TR,SY100EL16VCZI TR,SY100EL16VCZITR,S Y100EL16VCZITR Base Product Number: 100EL16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256457-SY100EL16VCZ I-TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL16VCZI TR,SY100EL16VCZI TR,SY100EL16VCZITR,S Y100EL16VCZITR Base Product Number: 100EL16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256457-SY100EL16VCZI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256457-SY100EL16VCZI-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256457-SY100EL16VCZI-TR
Win Source Part Number: 1256457-SY100EL16VCZ I-TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL16VCZI TR,SY100EL16VCZI TR,SY100EL16VCZITR,S Y100EL16VCZITR Base Product Number: 100EL16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256457-SY100EL16VCZI-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL16VCZI TR,SY100EL16VCZI TR,SY100EL16VCZITR,SY100EL16VCZITR
Base Product Number: 100EL16
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
5V 3.3V SOIC Logic IC
703-SY100EL16VCZI-TR
5V 3.3V SOIC Logic IC 703-SY100EL16VCZI-TR
IC RCVR DIFF 5V/3.3V 8-SOIC Product overview: SY100EL16VCZI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VCZI-TR can be used for catalog matching and distributor lookup.

IC RCVR DIFF 5V/3.3V 8-SOIC Product overview: SY100EL16VCZI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VCZI-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256457-SY100EL16VCZI-TR 703-SY100EL16VCZI-TR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 5V 3.3V SOIC Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-bit TSSOP Logic IC - 712-74AHCT595PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details