The SY100EL16VCZI-TR is a high-performance differential receiver designed for applications requiring enhanced capabilities. It operates with both 3.3V and 5V power supply options and features a propagation delay of 250 picoseconds. This device includes a synchronized enable/disable input (/EN) that allows for glitchless gating of the outputs, making it suitable for timing signal gating and crystal oscillator applications. The SY100EL16VCZI-TR provides a high gain output (QHG) and a complementary output (/QHG), which are significantly more sensitive than standard outputs. It also includes internal 75k,Ѷ input pull-down resistors and is available in an 8-pin SOIC package. The device's pin configuration allows for easy integration into existing designs, and its functionality supports both single-ended applications and AC coupling. Engineers looking for a reliable differential receiver with high-speed performance and flexible gating options may find the SY100EL16VCZI-TR to be a suitable choice for their projects.
IC RCVR DIFF 5V/3.3V 8-SOIC
Differential Receiver IC 8-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | SY100EL16VCZI-TR | SY100EL16VCZI-TR |
| Product Name | Logic - Specialty Logic | Specialty Logic |