Microchip Technology, Inc. 5V MSOP Logic IC SY100EL16VCKG

Description
IC RCVR DIFF 3.3/5V 8-MSOP Product overview: SY100EL16VCKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VCKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR DIFF 3.3/5V 8-MSOP Product overview: SY100EL16VCKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VCKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V MSOP Logic IC
703-SY100EL16VCKG
5V MSOP Logic IC 703-SY100EL16VCKG
IC RCVR DIFF 3.3/5V 8-MSOP Product overview: SY100EL16VCKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VCKG can be used for catalog matching and distributor lookup.

IC RCVR DIFF 3.3/5V 8-MSOP Product overview: SY100EL16VCKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VCKG can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SY100EL16VCKG - 1104244-SY100EL16VCKG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100EL16VCKG
1104244-SY100EL16VCKG
Logic - Logic - Specialty Logic - SY100EL16VCKG 1104244-SY100EL16VCKG
Manufacturer: Microchip Technology Win Source Part Number: 1104244-SY100EL16VCK G Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104244-SY100EL16VCKG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100EL16VCKG 1104244-SY100EL16VCKG
Product Name 5V MSOP Logic IC Logic - Logic - Specialty Logic - SY100EL16VCKG
Supply Voltage 3.3 V, 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details