Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY100EL16VAZG

Description
Win Source Part Number: 1256430-SY100EL16VAZ G Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EL Package: Tube Standard Package: 95 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-1975,-SY100EL16 VAZGR,16L0AV0AZLGT01 ,1611-SY100EL16VAZG, -576-1975-5,576-1975 -5,SY100EL16VAZG,-57 6-1975 Base Product Number: 100EL16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256430-SY100EL16VAZ G Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EL Package: Tube Standard Package: 95 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-1975,-SY100EL16 VAZGR,16L0AV0AZLGT01 ,1611-SY100EL16VAZG, -576-1975-5,576-1975 -5,SY100EL16VAZG,-57 6-1975 Base Product Number: 100EL16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256430-SY100EL16VAZG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256430-SY100EL16VAZG
Integrated Circuits (ICs) - Logic - Specialty Logic 1256430-SY100EL16VAZG
Win Source Part Number: 1256430-SY100EL16VAZ G Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EL Package: Tube Standard Package: 95 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-1975,-SY100EL16 VAZGR,16L0AV0AZLGT01 ,1611-SY100EL16VAZG, -576-1975-5,576-1975 -5,SY100EL16VAZG,-57 6-1975 Base Product Number: 100EL16 Product Status: Obsolete

Win Source Part Number: 1256430-SY100EL16VAZG
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EL
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: -576-1975,-SY100EL16VAZGR,16L0AV0AZLGT01,1611-SY100EL16VAZG,-576-1975-5,576-1975-5,SY100EL16VAZG,-576-1975
Base Product Number: 100EL16
Product Status: Obsolete

Buy Now Datasheet
5V SOIC Logic IC - 703-SY100EL16VAZG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Logic IC
703-SY100EL16VAZG
5V SOIC Logic IC 703-SY100EL16VAZG
IC RCVR DIFF 3.3/5V 8-SOIC / Differential Receiver IC 8-SOIC Product overview: SY100EL16VAZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VAZG can be used for catalog matching and distributor lookup.

IC RCVR DIFF 3.3/5V 8-SOIC / Differential Receiver IC 8-SOIC Product overview: SY100EL16VAZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VAZG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256430-SY100EL16VAZG 703-SY100EL16VAZG
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 5V SOIC Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHCT1G08GZ-Q10YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details