Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15ZC-TR SY100EL15ZC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 898677-SY100EL15ZC-T R Series: 100EL, Precision Edge® Operating Temperature Range: 0°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SY100EL15 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100EL15ZC TR, SY100EL15ZC TR-ND, SY100EL15ZCTR, SY100EL15ZCTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 898677-SY100EL15ZC-T R Series: 100EL, Precision Edge® Operating Temperature Range: 0°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SY100EL15 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100EL15ZC TR, SY100EL15ZC TR-ND, SY100EL15ZCTR, SY100EL15ZCTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15ZC-TR
898677-SY100EL15ZC-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15ZC-TR 898677-SY100EL15ZC-TR
Manufacturer: Microchip Technology Win Source Part Number: 898677-SY100EL15ZC-T R Series: 100EL, Precision Edge® Operating Temperature Range: 0°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SY100EL15 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100EL15ZC TR, SY100EL15ZC TR-ND, SY100EL15ZCTR, SY100EL15ZCTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898677-SY100EL15ZC-TR
Series: 100EL, Precision Edge®
Operating Temperature Range: 0°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SY100EL15
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY100EL15ZC TR, SY100EL15ZC TR-ND, SY100EL15ZCTR, SY100EL15ZCTR-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100EL15ZC-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EL15ZC-TR
Clock/Timing - Clock Buffers, Drivers SY100EL15ZC-TR
IC CLK BUFFER 2:4 16SOIC

IC CLK BUFFER 2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 898677-SY100EL15ZC-TR SY100EL15ZC-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15ZC-TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-0ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details