Microchip Technology, Inc. Clock Buffers, Drivers SY100EL15LZG

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1974-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1974-5-ND
Clock Buffers, Drivers 576-1974-5-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15LZG - 005170-SY100EL15LZG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15LZG
005170-SY100EL15LZG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15LZG 005170-SY100EL15LZG
Manufacturer: Microchip Technology Win Source Part Number: 005170-SY100EL15LZG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.8 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 005170-SY100EL15LZG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100EL15LZG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EL15LZG
Clock/Timing - Clock Buffers, Drivers SY100EL15LZG
IC CLK BUFFER 2:4 16SOIC

IC CLK BUFFER 2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-1974-5-ND 005170-SY100EL15LZG SY100EL15LZG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15LZG Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
 - 2925DM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type DIP
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2E3 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
7 suppliers