Microchip Technology, Inc. Clock Buffers, Drivers SY100EL15LZG-TR

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY100EL15LZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EL15LZG-TR-ND
Clock Buffers, Drivers SY100EL15LZG-TR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15LZG-TR - 795873-SY100EL15LZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15LZG-TR
795873-SY100EL15LZG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15LZG-TR 795873-SY100EL15LZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795873-SY100EL15LZG- TR Series: 100EL, Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.8 V Input: ECL, PECL Output: ECL, PECL Family Name: SY100EL15 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 8305AGI-02LF; 8305AGI-02LFT; 8305AG-02T; 8305AG; Introduction Date: December 01, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795873-SY100EL15LZG-TR
Series: 100EL, Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.8 V
Input: ECL, PECL
Output: ECL, PECL
Family Name: SY100EL15
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 8305AGI-02LF; 8305AGI-02LFT; 8305AG-02T; 8305AG;
Introduction Date: December 01, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100EL15LZG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EL15LZG-TR
Clock/Timing - Clock Buffers, Drivers SY100EL15LZG-TR
IC CLK BUFFER 2:4 16SOIC

IC CLK BUFFER 2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY100EL15LZG-TR-ND 795873-SY100EL15LZG-TR SY100EL15LZG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL15LZG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - CY28400OXI-2 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers