Microchip Technology, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZITR SY100EL07ZITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 047411-SY100EL07ZITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047411-SY100EL07ZITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZITR - 047411-SY100EL07ZITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZITR
047411-SY100EL07ZITR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZITR 047411-SY100EL07ZITR
Manufacturer: Microchip Technology Win Source Part Number: 047411-SY100EL07ZITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047411-SY100EL07ZITR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Logic IC - 770-SY100EL07ZITR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
770-SY100EL07ZITR
SOIC Logic IC 770-SY100EL07ZITR
IC GATE XOR/XNOR 2-INPUT 8-SOIC Product overview: SY100EL07ZITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100EL07ZITR can be used for catalog matching and distributor lookup.

IC GATE XOR/XNOR 2-INPUT 8-SOIC Product overview: SY100EL07ZITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100EL07ZITR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 047411-SY100EL07ZITR 770-SY100EL07ZITR
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZITR SOIC Logic IC
Gate Type NOT; NOR; XOR; XOR/XNOR Gate NOR; XOR; XNOR
Supply Voltage 4.2 V ~ 5.5 V
Output Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100121FC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Logic Gates - 7705339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details