Microchip Technology, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZI SY100EL07ZI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262814-SY100EL07ZI Packaging: Tube Mounting Style: SMD Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 100EL07 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262814-SY100EL07ZI Packaging: Tube Mounting Style: SMD Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 100EL07 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZI - 1262814-SY100EL07ZI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZI
1262814-SY100EL07ZI
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZI 1262814-SY100EL07ZI
Manufacturer: Microchip Technology Win Source Part Number: 1262814-SY100EL07ZI Packaging: Tube Mounting Style: SMD Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 100EL07 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262814-SY100EL07ZI
Packaging: Tube
Mounting Style: SMD
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 100EL07
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 5.5V

Buy Now
SOIC Logic IC - 770-SY100EL07ZI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
770-SY100EL07ZI
SOIC Logic IC 770-SY100EL07ZI
2-INPUT XOR/XNOR | IC GATE XOR/XNOR 2-INPUT 8-SOIC Product overview: SY100EL07ZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100EL07ZI can be used for catalog matching and distributor lookup.

2-INPUT XOR/XNOR | IC GATE XOR/XNOR 2-INPUT 8-SOIC Product overview: SY100EL07ZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100EL07ZI can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SY100EL07ZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100EL07ZI
Gates and Inverters - Multi-Function, Configurable SY100EL07ZI
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC

XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100EL07ZI
Logic - Gates and Inverters - Multi-Function, Configurable SY100EL07ZI
IC GATE XOR/XNOR 2-INPUT 8-SOIC

IC GATE XOR/XNOR 2-INPUT 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1262814-SY100EL07ZI 770-SY100EL07ZI SY100EL07ZI SY100EL07ZI
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZI SOIC Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; NOR; XOR; XOR/XNOR Gate NOR; XOR; XNOR NOR; XOR; XNOR; XOR/XNOR Gate NOT; NOR; XOR; XNOR
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Type Differential Differential
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 7705305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
Dual 2-input AND gate - 74AHC2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details