Win Source Part Number: 1258298-SY100EL07ZG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100EL
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-SY100EL07ZG,SY1
Base Product Number: 100EL07
Product Status: Obsolete
IC GATE XOR/XNOR 2-INPUT 8-SOIC / XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC Product overview: SY100EL07ZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100EL07ZG can be used for catalog matching and distributor lookup.
IC GATE XOR/XNOR 2-INPUT 8-SOIC
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258298-SY100EL07ZG | 770-SY100EL07ZG | SY100EL07ZG | SY100EL07ZG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | SOIC Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR | NOT; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate |
| Supply Voltage | 4.2V ~ 5.5V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | |
| Output Type | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 |