XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 795872-SY100EL07ZG-T
Series: 100EL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: SY100EL07
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EL07DG; MC100EL07DR2; MC100EL07D; MC100EL07DR2G;
Introduction Date: August 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC GATE XOR/XNOR 2-INPUT 8-SOIC
IC GATE XOR/XNOR 2-INPUT 8-SOIC
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SY100EL07ZG-TR-ND | 795872-SY100EL07ZG-TR | SY100EL07ZG-TR | SY100EL07ZG-TR | SY100EL07ZG-TR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZG-TR | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOT; NOR; XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate |
| Supply Voltage | 4.2V ~ 5.5V | 4.2 V ~ 5.5 V | 4.2V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | |
| Inputs | 2 | 2 | 2 | 2 |