Manufacturer: Microchip Technology
Win Source Part Number: 898676-SY100EL07ZC
Series: 100EL
Operating Temperature Range: -40°C ~ 85°C
Features: XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 100EL07
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE XOR/XNOR 2-INPUT 8-SOIC Product overview: SY100EL07ZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100EL07ZC can be used for catalog matching and distributor lookup.
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
IC GATE XOR/XNOR 2-INPUT 8-SOIC
IC GATE XOR/XNOR 2-INPUT 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 898676-SY100EL07ZC | 770-SY100EL07ZC | SY100EL07ZC | SY100EL07ZC | SY100EL07ZC |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL07ZC | SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | XOR; XNOR; XOR/XNOR Gate | NOT; NOR; XOR; XNOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| IC Package Type | SOIC; Other; 8-SOIC | Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Supply Voltage | 4.2V ~ 5.5V | 4.2V ~ 5.5V |