AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE AND/NAND DIFF 2INP 8SOIC Product overview: SY100EL05ZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100EL05ZG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1262812-SY100EL05ZG
Packaging: Tube
Mounting Style: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 100EL05
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 5.5V
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE AND/NAND DIFF 2INP 8SOIC
IC GATE AND/NAND DIFF 2INP 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 576-2447-ND | 770-SY100EL05ZG | 1262812-SY100EL05ZG | SY100EL05ZG | SY100EL05ZG | SY100EL05ZG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL05ZG | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | AND; NAND | NOT; AND; NAND; AND/NAND Gate | AND; NAND; AND/NAND Gate | AND; NAND | NOT; AND; NAND |
| Supply Voltage | 4.2V ~ 5.5V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 | 2 |