Manufacturer: Microchip Technology
Win Source Part Number: 1104236-SY100EL05ZG-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC GATE AND/NAND DIFF 2INP 8SOIC Product overview: SY100EL05ZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100EL05ZG-TR can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE AND/NAND DIFF 2INP 8SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE AND/NAND DIFF 2INP 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1104236-SY100EL05ZG-TR | 770-SY100EL05ZG-TR | SY100EL05ZG-TR-ND | SY100EL05ZG-TR | SY100EL05ZG-TR | SY100EL05ZG-TR |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL05ZG-TR | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND | NOT; AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND |
| Supply Voltage | 4.2 V ~ 5.5 V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 | 2 |