Microchip Technology, Inc. Gates and Inverters - Multi-Function, Configurable SY100EL04ZC-TR

Description
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
Request a Quote Datasheet
Description
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - SY100EL04ZC-TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SY100EL04ZC-TR-ND
Gates and Inverters - Multi-Function, Configurable SY100EL04ZC-TR-ND
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SY100EL04ZC-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SY100EL04ZC-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY100EL04ZC-TR
IC GATE AND/NAND 2-INPUT 8-SOIC

IC GATE AND/NAND 2-INPUT 8-SOIC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SY100EL04ZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100EL04ZC-TR
Gates and Inverters - Multi-Function, Configurable SY100EL04ZC-TR
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100EL04ZC-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY100EL04ZC-TR
IC GATE AND/NAND 2-INPUT 8-SOIC

IC GATE AND/NAND 2-INPUT 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SY100EL04ZC-TR-ND SY100EL04ZC-TR SY100EL04ZC-TR SY100EL04ZC-TR
Product Name Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND AND; NAND AND; NAND; AND/NAND Gate NOT; AND; NAND
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Type Differential Differential Differential
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3097 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5482W/R - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers