NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Win Source Part Number: 1258301-SY100EL01ZI-
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100EL
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL01ZI TR,SY100EL01ZI TR,SY100EL01ZITR,SY1
Base Product Number: 100EL01
RoHS Status: RoHS non-compliant
IC GATE OR/NOR 4-INPUT 8-SOIC Product overview: SY100EL01ZI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100EL01ZI-TR can be used for catalog matching and distributor lookup.
IC GATE OR/NOR 4-INPUT 8-SOIC
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR 4-INPUT 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SY100EL01ZI-TR-ND | 1258301-SY100EL01ZI-TR | 770-SY100EL01ZI-TR | SY100EL01ZI-TR | SY100EL01ZI-TR | SY100EL01ZI-TR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | SOIC Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR | NOT; OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Supply Voltage | 4.2V ~ 5.5V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 4 | 4 | 4 | 4 | 4 |