Manufacturer: Microchip Technology
Win Source Part Number: 795871-SY100EL01ZG
Series: 100EL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: SY100EL01
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EL01DG; MC100EL01D; MC100EL01DR2; MC100EL01DR2G;
Introduction Date: August 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
4-Input OR/NOR
IC GATE OR/NOR 4-INPUT 8-SOIC Product overview: SY100EL01ZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100EL01ZG can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR 4-INPUT 8-SOIC
IC GATE OR/NOR 4-INPUT 8-SOIC
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 795871-SY100EL01ZG | SY100EL01ZG | 770-SY100EL01ZG | 576-2446-ND | SY100EL01ZG | 536-SY100EL01ZG | SY100EL01ZG |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100EL01ZG | SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | IC GATE OR/NOR 4-INPUT 8-SOIC | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; OR/NOR | OR; NOR | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | 4.2 V ~ 5.5 V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | 4.2V~5.5V | 4.2V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | |||
| Logic Family | ECL | ECL | |||||
| Inputs | 4 | 4 | 4 | 4 | 4 |