Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E457JZ SY100E457JZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262811-SY100E457JZ Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 100E457 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): -4.2V ~ -5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262811-SY100E457JZ Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 100E457 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): -4.2V ~ -5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E457JZ - 1262811-SY100E457JZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E457JZ
1262811-SY100E457JZ
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E457JZ 1262811-SY100E457JZ
Manufacturer: Microchip Technology Win Source Part Number: 1262811-SY100E457JZ Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 100E457 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): -4.2V ~ -5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262811-SY100E457JZ
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 100E457
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): -4.2V ~ -5.5V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY100E457JZ
Analog Switch and Multiplexer IC 743-SY100E457JZ
IC MULTIPLEXER 3 X 2:1 28PLCC Product overview: SY100E457JZ from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100E457JZ can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 3 X 2:1 28PLCC Product overview: SY100E457JZ from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100E457JZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 576-2445-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
576-2445-ND
Signal Switches, Multiplexers, Decoders 576-2445-ND
Multiplexer 3 x 2:1 28-PLCC (11.48x11.48)

Multiplexer 3 x 2:1 28-PLCC (11.48x11.48)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1611-SY100E457JZ-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1611-SY100E457JZ-ND
Signal Switches, Multiplexers, Decoders 1611-SY100E457JZ-ND
Multiplexer 3 x 2:1 28-PLCC (11.48x11.48)

Multiplexer 3 x 2:1 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY100E457JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY100E457JZ
Logic - Signal Switches, Multiplexers, Decoders SY100E457JZ
IC MULTIPLEXER 3 X 2:1 28PLCC

IC MULTIPLEXER 3 X 2:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1262811-SY100E457JZ 743-SY100E457JZ 576-2445-ND SY100E457JZ
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E457JZ Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.2 to -5.5 volts
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 C (32 F) 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1916816 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type So
Number of Pins 20
View Details
Analog Switch and Multiplexer IC - 747-74HCT1G66GV-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 5
View Details
4 suppliers