Microchip Technology, Inc. Analog Switch and Multiplexer IC SY100E457JC

Description
IC MUX TRIPLE DIFF 2:1 28-PLCC Product overview: SY100E457JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100E457JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MUX TRIPLE DIFF 2:1 28-PLCC Product overview: SY100E457JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100E457JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY100E457JC
Analog Switch and Multiplexer IC 743-SY100E457JC
IC MUX TRIPLE DIFF 2:1 28-PLCC Product overview: SY100E457JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100E457JC can be used for catalog matching and distributor lookup.

IC MUX TRIPLE DIFF 2:1 28-PLCC Product overview: SY100E457JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100E457JC can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E457JC - 004550-SY100E457JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E457JC
004550-SY100E457JC
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E457JC 004550-SY100E457JC
Manufacturer: Microchip Technology Win Source Part Number: 004550-SY100E457JC Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 004550-SY100E457JC
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: -4.2 V to -5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY100E457JC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY100E457JC
Logic - Signal Switches, Multiplexers, Decoders SY100E457JC
IC MULTIPLEXER 3 X 2:1 28PLCC

IC MULTIPLEXER 3 X 2:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SY100E457JC 004550-SY100E457JC SY100E457JC
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E457JC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 216291 - RS Components, Ltd.
Specs
Number of Pins 10
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96G3 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Dual 10 Ohm single-pole double-throw analog switch - 74LVC2G3157DPJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT
View Details
4 suppliers