Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100E417JI SY100E417JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 123611-SY100E417JI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 123611-SY100E417JI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100E417JI - 123611-SY100E417JI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100E417JI
123611-SY100E417JI
Logic - Logic - Translators, Level Shifters - SY100E417JI 123611-SY100E417JI
Manufacturer: Microchip Technology Win Source Part Number: 123611-SY100E417JI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 123611-SY100E417JI
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 5
Input Signal: LVPECL, PECL
Output Signal: PECL, LVPECL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PLCC (11.5x11.5)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 123611-SY100E417JI
Product Name Logic - Logic - Translators, Level Shifters - SY100E417JI
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 54LS195DM - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit universal shift register; 3-state - 74HC299D,653 - Nexperia B.V.
Specs
Register Type Universal
Supply Voltage +7
Output Characteristics 3-State
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L28PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers