Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100E417JC-TR SY100E417JC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104233-SY100E417JC- TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104233-SY100E417JC- TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100E417JC-TR - 1104233-SY100E417JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100E417JC-TR
1104233-SY100E417JC-TR
Logic - Logic - Translators, Level Shifters - SY100E417JC-TR 1104233-SY100E417JC-TR
Manufacturer: Microchip Technology Win Source Part Number: 1104233-SY100E417JC- TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104233-SY100E417JC-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 5
Input Signal: LVPECL, PECL
Output Signal: PECL, LVPECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 28-PLCC (11.5x11.5)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1104233-SY100E417JC-TR
Product Name Logic - Logic - Translators, Level Shifters - SY100E417JC-TR
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 4015A/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC1T45GM,115 - 1007848-74AVC1T45GM,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 6-XSON, SOT886 (1.45x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH1T45DCKRG4 - 1007863-74AVCH1T45DCKRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; SC-70-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details