Microchip Technology, Inc. Logic - Specialty Logic SY100E416JI-TR

Description
IC LINE RCVR QUINT DIFF 28-PLCC
Description
IC LINE RCVR QUINT DIFF 28-PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100E416JI-TR is a 5-bit differential line receiver from Quarktwin Technology Ltd., designed for high-speed applications with a maximum propagation delay of 600 ps. It operates within an extended VEE range of -4.2V to -5.5V and features high-frequency outputs suitable for buffering very high-speed oscillators. The device includes internal 75K,Ѷ input pull-down resistors and is fully compatible with Motorola 10E/100E416 series. It is packaged in a 28-pin PLCC format, making it suitable for various industrial applications. The VBB output allows for single-ended use, enhancing its versatility in circuit designs.

Datasheet Summary
Powered by GS/AI

The SY100E416JI-TR is a 5-bit differential line receiver from Quarktwin Technology Ltd., designed for high-speed applications with a maximum propagation delay of 600 ps. It operates within an extended VEE range of -4.2V to -5.5V and features high-frequency outputs suitable for buffering very high-speed oscillators. The device includes internal 75K,Ѷ input pull-down resistors and is fully compatible with Motorola 10E/100E416 series. It is packaged in a 28-pin PLCC format, making it suitable for various industrial applications. The VBB output allows for single-ended use, enhancing its versatility in circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Specialty Logic - SY100E416JI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Specialty Logic
SY100E416JI-TR
Logic - Specialty Logic SY100E416JI-TR
IC LINE RCVR QUINT DIFF 28-PLCC

IC LINE RCVR QUINT DIFF 28-PLCC

Supplier's Site Datasheet
Specialty Logic - SY100E416JI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
SY100E416JI-TR
Specialty Logic SY100E416JI-TR
Differential Receiver IC 28-PLCC (11.48x11.48)

Differential Receiver IC 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products
Product Number SY100E416JI-TR SY100E416JI-TR
Product Name Logic - Specialty Logic Specialty Logic
Unlock Full Specs
to access all available technical data